NRD, LLC In-Line Alpha Ionizer P-2031

Description
The model P-2031 is designed to deliver high volumes of ionized compressed gases at low pressure. Similar to the P-2021, it is easily installed on any clean, dry compressed air or inert gas line. As the compressed gas passes through the device, it is ionized and does not require a specific distance from the affected surface to achieve proper ion intermix. The P-2031 always produces a balanced ion output down to zero volts. The P-2031 is ideally suited for removing static charges in storage containers and hoppers, such as those used in the recycling of plastic scrap or pelletizers where a large area of coverage is required.
Datasheet
Description
The model P-2031 is designed to deliver high volumes of ionized compressed gases at low pressure. Similar to the P-2021, it is easily installed on any clean, dry compressed air or inert gas line. As the compressed gas passes through the device, it is ionized and does not require a specific distance from the affected surface to achieve proper ion intermix. The P-2031 always produces a balanced ion output down to zero volts. The P-2031 is ideally suited for removing static charges in storage containers and hoppers, such as those used in the recycling of plastic scrap or pelletizers where a large area of coverage is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Alpha Ionizer - P-2031 - NRD, LLC
Grand Island, NY, United States
In-Line Alpha Ionizer
P-2031
In-Line Alpha Ionizer P-2031
The model P-2031 is designed to deliver high volumes of ionized compressed gases at low pressure. Similar to the P-2021, it is easily installed on any clean, dry compressed air or inert gas line. As the compressed gas passes through the device, it is ionized and does not require a specific distance from the affected surface to achieve proper ion intermix. The P-2031 always produces a balanced ion output down to zero volts. The P-2031 is ideally suited for removing static charges in storage containers and hoppers, such as those used in the recycling of plastic scrap or pelletizers where a large area of coverage is required.

The model P-2031 is designed to deliver high volumes of ionized compressed gases at low pressure. Similar to the P-2021, it is easily installed on any clean, dry compressed air or inert gas line. As the compressed gas passes through the device, it is ionized and does not require a specific distance from the affected surface to achieve proper ion intermix. The P-2031 always produces a balanced ion output down to zero volts. The P-2031 is ideally suited for removing static charges in storage containers and hoppers, such as those used in the recycling of plastic scrap or pelletizers where a large area of coverage is required.

Datasheet

Technical Specifications

  NRD, LLC
Product Category Ionizers and Static Eliminators
Product Number P-2031
Product Name In-Line Alpha Ionizer
Ionizer type In-Line Ionizer
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4 Ionizing Bars -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 108 inch (2743 mm)
Emitter material Stainless Steel
View Details
Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ion Air Gun™ - 7193 - DME Company
Specs
Ionizer type Benchtop; Blow Off Gun
Features Quiet Operation
Input Voltage 115 VAC only; 230 VAC only
View Details