NRD, LLC Linear Ionizer 6100 ER-AC

Description
A model 4270 Air Knife can be added to both the 6100ER and 6100EC linear ionizers for the added benefit of particulate removal in addition to static elimination.
Description
A model 4270 Air Knife can be added to both the 6100ER and 6100EC linear ionizers for the added benefit of particulate removal in addition to static elimination.

Suppliers

Company
Product
Description
Supplier Links
Linear Ionizer - 6100 ER-AC - NRD, LLC
Grand Island, NY, United States
Linear Ionizer
6100 ER-AC
Linear Ionizer 6100 ER-AC
A model 4270 Air Knife can be added to both the 6100ER and 6100EC linear ionizers for the added benefit of particulate removal in addition to static elimination.

A model 4270 Air Knife can be added to both the 6100ER and 6100EC linear ionizers for the added benefit of particulate removal in addition to static elimination.

Technical Specifications

  NRD, LLC
Product Category Ionizers and Static Eliminators
Product Number 6100 ER-AC
Product Name Linear Ionizer
Ionizer type Ionizer Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Varistat® Benchtop Ionizer - Model 8600-230 - EXAIR
Specs
Ionizer type Benchtop
Length 13.5 inch (343 mm)
Width 10.5 inch (267 mm)
View Details
18
Nex Flow Air Products Corp.
Specs
Ionizer type Ionizer Bar
Features Adjustable Fan
Input Voltage 115 VAC only; 230 VAC only
View Details