4066 -- HIGH OUTPUT ALPHA IONIZER
NRD, LLC
High Output Alpha Ionizer
4066
Suppliers
High Output Alpha Ionizer
4066
Technical Specifications
|
Product Category
|
Ionizers and Static Eliminators |
|
Product Number
|
4066 |
|
Product Name
|
High Output Alpha Ionizer |
|
Ionizer type
|
Blow Off Gun
|
|
Length
|
7.7 inch (196 mm)
|
|
Width
|
5.2 inch (132 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ionizer type
Blow Off Gun; Ionized air gun
Width
6.5 inch (165 mm)
Depth
4.49 inch (114 mm)
View Details
Ionizer type
Ionizer Bar
Length
3 to 108 inch (76.2 to 2743 mm)
Emitter material
Stainless Steel
View Details
Ionizer type
Ionizer Bar
Length
144 inch (3658 mm)
Width
0.7500 inch (19.05 mm)
View Details