NRD, LLC IONMASTER™ II 4064-1200

Description
The IONMASTER II is a high output industrial fan ionizer that utilizes our proprietary alpha ionizing technology. When used in combination with the P-2063 ionizing cartridge, the model 4064-1200 is ideally suited for applications with irregularly shaped parts or components, or where a wide area of coverage is desired. Our unique technology eliminates the need for constant recalibration normally associated with other types of ionizing technologies.
Datasheet
Description
The IONMASTER II is a high output industrial fan ionizer that utilizes our proprietary alpha ionizing technology. When used in combination with the P-2063 ionizing cartridge, the model 4064-1200 is ideally suited for applications with irregularly shaped parts or components, or where a wide area of coverage is desired. Our unique technology eliminates the need for constant recalibration normally associated with other types of ionizing technologies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IONMASTER™ II - 4064-1200 - NRD, LLC
Grand Island, NY, United States
IONMASTER™ II
4064-1200
IONMASTER™ II 4064-1200
The IONMASTER II is a high output industrial fan ionizer that utilizes our proprietary alpha ionizing technology. When used in combination with the P-2063 ionizing cartridge, the model 4064-1200 is ideally suited for applications with irregularly shaped parts or components, or where a wide area of coverage is desired. Our unique technology eliminates the need for constant recalibration normally associated with other types of ionizing technologies.

The IONMASTER II is a high output industrial fan ionizer that utilizes our proprietary alpha ionizing technology. When used in combination with the P-2063 ionizing cartridge, the model 4064-1200 is ideally suited for applications with irregularly shaped parts or components, or where a wide area of coverage is desired. Our unique technology eliminates the need for constant recalibration normally associated with other types of ionizing technologies.

Datasheet

Technical Specifications

  NRD, LLC
Product Category Ionizers and Static Eliminators
Product Number 4064-1200
Product Name IONMASTER™ II
Ionizer type Benchtop
Length 8.3 inch (211 mm)
Width 5 inch (127 mm)
Depth 7.3 inch (185 mm)
Weight 3.6 lbs (1.63 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Intellistat® Ion Air Gun -  - EXAIR
Specs
Ionizer type Blow Off Gun
View Details
Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Duostat™ - BF2-1000 - NRD, LLC
Specs
Ionizer type Flexible Output Nozzle
View Details