NPS Corporation Universal Sorbent Roll, Streetfyter® SFG-90

Description
Tech Specs PackagingBag - 16/pallet Width32in | 81.28cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight26lbs | 12kg Usage Value priced for light duty, but tough enough for daily use. Dimple Bonded for Strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for a customized fit. Features both Vertical & Horizontal Perforations. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Place in assembly and production areas. Use under drum storage areas. Horizontally Perforated at 12 inches (30cm) Vertically Perforated at 16in (41cm)
Description
Tech Specs PackagingBag - 16/pallet Width32in | 81.28cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight26lbs | 12kg Usage Value priced for light duty, but tough enough for daily use. Dimple Bonded for Strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for a customized fit. Features both Vertical & Horizontal Perforations. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Place in assembly and production areas. Use under drum storage areas. Horizontally Perforated at 12 inches (30cm) Vertically Perforated at 16in (41cm)

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Roll, Streetfyter® - SFG-90 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Roll, Streetfyter®
SFG-90
Universal Sorbent Roll, Streetfyter® SFG-90
Tech Specs PackagingBag - 16/pallet Width32in | 81.28cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight26lbs | 12kg Usage Value priced for light duty, but tough enough for daily use. Dimple Bonded for Strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for a customized fit. Features both Vertical & Horizontal Perforations. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Place in assembly and production areas. Use under drum storage areas. Horizontally Perforated at 12 inches (30cm) Vertically Perforated at 16in (41cm)

Tech Specs
PackagingBag - 16/pallet
Width32in | 81.28cm
Length150ft | 45.72m
ThicknessDouble-Weight |
Weight26lbs | 12kg
Usage
Value priced for light duty, but tough enough for daily use.
Dimple Bonded for Strength.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes and weights for a customized fit.
Features both Vertical & Horizontal Perforations.
Keeps floors clean and dry.
Place under and around machinery, use to line shelves, and for clean-up applications.
Place in assembly and production areas.
Use under drum storage areas.
Horizontally Perforated at 12 inches (30cm)
Vertically Perforated at 16in (41cm)

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number SFG-90
Product Name Universal Sorbent Roll, Streetfyter®
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 1927702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
PIG® Skimmer Oil-Only Absorbent Sock - 104PS - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details
Oil-Only Sorbent Boom, Sock-in-Net - M-51S - NPS Corporation
Specs
Type Absorbent
Absorbate Oil
View Details