NPS Corporation Hazmat Sorbent SM Pad, Premium S2-75

Description
Tech Specs PackagingPrinted Case - 30/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessDouble-Weig ht | Weight14lbs | 6.4kg Usage Abrasive-resistant Spunbond layers give added strength. Now with a more quilted appearance. Premium sorbent for extended-use/high durability. Use Hazmat pads when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in various sizes and weights for multiple use applications. Center perfed for a customized fit. Place under leaks and around machines. Use as a rag for quick wipe-ups. Place on fire trucks, EMS vehicles, and other emergency response equipment. Use hazmat sorbents after a spill is neutralized with KOLOR-SAFE ® Neutralizers.
Description
Tech Specs PackagingPrinted Case - 30/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessDouble-Weig ht | Weight14lbs | 6.4kg Usage Abrasive-resistant Spunbond layers give added strength. Now with a more quilted appearance. Premium sorbent for extended-use/high durability. Use Hazmat pads when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in various sizes and weights for multiple use applications. Center perfed for a customized fit. Place under leaks and around machines. Use as a rag for quick wipe-ups. Place on fire trucks, EMS vehicles, and other emergency response equipment. Use hazmat sorbents after a spill is neutralized with KOLOR-SAFE ® Neutralizers.

Suppliers

Company
Product
Description
Supplier Links
Hazmat Sorbent SM Pad, Premium - S2-75 - NPS Corporation
Green Bay, WI, USA
Hazmat Sorbent SM Pad, Premium
S2-75
Hazmat Sorbent SM Pad, Premium S2-75
Tech Specs PackagingPrinted Case - 30/pallet Width16in | 40.64cm Length18in | 45.72cm ThicknessDouble-Weig ht | Weight14lbs | 6.4kg Usage Abrasive-resistant Spunbond layers give added strength. Now with a more quilted appearance. Premium sorbent for extended-use/high durability. Use Hazmat pads when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in various sizes and weights for multiple use applications. Center perfed for a customized fit. Place under leaks and around machines. Use as a rag for quick wipe-ups. Place on fire trucks, EMS vehicles, and other emergency response equipment. Use hazmat sorbents after a spill is neutralized with KOLOR-SAFE ® Neutralizers.

Tech Specs
PackagingPrinted Case - 30/pallet
Width16in | 40.64cm
Length18in | 45.72cm
ThicknessDouble-Weight |
Weight14lbs | 6.4kg
Usage
Abrasive-resistant Spunbond layers give added strength.
Now with a more quilted appearance.
Premium sorbent for extended-use/high durability.
Use Hazmat pads when the liquid is aggressive or unknown as a "no-decision" response.
Yellow color is highly recognized as the universal "caution" color.
Available in various sizes and weights for multiple use applications.
Center perfed for a customized fit.
Place under leaks and around machines.
Use as a rag for quick wipe-ups.
Place on fire trucks, EMS vehicles, and other emergency response equipment.
Use hazmat sorbents after a spill is neutralized with KOLOR-SAFE ® Neutralizers.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number S2-75
Product Name Hazmat Sorbent SM Pad, Premium
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

Spill Absorbents - 1890041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
PIG® Skimmer Oil-Only Absorbent Sock - 104PS - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Hazmat Sorbent Sock, Premium - S2-30 - NPS Corporation
Specs
Type Absorbent
View Details