Tech Specs
PackagingBag - 16/pallet
Width32in | 81.28cm
Length150ft | 45.72m
ThicknessDouble-Weig
Weight32lbs | 15kg
Usage
Now Dimple Bonded for added strength.
Now with a more quilted appearance.
Utilizes meltblown coverstock on two-sides; resulting in lower linting.um sorbent for extended-use/high durability.
Absorbs any oil or hydrocarbon.
Available in various sizes and weights for a customized fit.
Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit.
Absorbs oil from water or land while repelling water.
Keeps floors non-slip in walkways and high traffic areas.
Place under oil leaks and around machines.
Float on water to absorb oil spills.
Place in assembly and production areas.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | M-90 |
| Product Name | Oil-Only Sorbent Roll, Premium |
| Type | Absorbent |