Tech Specs
PackagingCase - 16/pallet
Width18in | 45.72cm
Length18in | 45.72cm
Thickness|
Weight11lbs | 5kg
Usage
Standard use applications.
Absorbs any oil or hydrocarbon while repelling water.
Available in various sizes for a customized fit.
Large surface area with high capacity and fast-wicking filler.
Contain spills and prevent migration.
Compact design to absorb spills in tight spaces.
Use under oil leaks and around machines.
Float on water to absorb oil spills confined by booms or socks.
Contained absorbent makes cleanup quick and easy.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | M-62 |
| Product Name | Oil-Only Sorbent Pillow, MRO |
| Type | Absorbent |