Tech Specs
PackagingBag - 16/pallet
Width32in | 81.28cm
Length300ft | 91.44m
ThicknessSingle-Weig
Weight32lbs | 15kg
Usage
Now Dimple Bonded for added strength.
Now with a more quilted appearance.
Utilizes meltblown coverstock on one-side; resulting in lower linting.
Premium sorbent for extended-use/high durability.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes and weights for multiple use applications.
Horizontally perfed every 12" and vertically perfed (zipped) for a customized fit.
Keeps floors clean and dry.
Place under and around machinery, use to line shelves, and for clean-up applications.
Use in assembly and production areas for worker safety.
Aids in compliance to OSHA Standard 29 CFR 1910.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | G-95 |
| Product Name | Universal Sorbent Roll, Premium |
| Type | Absorbent |