NPS Corporation Universal Sorbent Pad; Poly-Backed G-6445H

Description
Tech Specs PackagingBag - 16/Pallet Width64in | 163cm Length45in | 114cm ThicknessHeavy-Weigh t | Weight28lb. | 12kg Usage Premium material with high absorbency properties. Skid-resistant backing for a safe work environment. Durable Spunbond, lint-free cover sheet with dimple bonding for increased strength. Latex Free Leak-proof poly-backing traps liquids and protects floors. Custom fit with five available sizes. Light & heavy-weight absorbencies that allow for low and high volume fluid applications. Single-use application. Disposable for fast clean-up. Components Meltblown Polypropylene/Spunbo nd/Poly Backing
Description
Tech Specs PackagingBag - 16/Pallet Width64in | 163cm Length45in | 114cm ThicknessHeavy-Weigh t | Weight28lb. | 12kg Usage Premium material with high absorbency properties. Skid-resistant backing for a safe work environment. Durable Spunbond, lint-free cover sheet with dimple bonding for increased strength. Latex Free Leak-proof poly-backing traps liquids and protects floors. Custom fit with five available sizes. Light & heavy-weight absorbencies that allow for low and high volume fluid applications. Single-use application. Disposable for fast clean-up. Components Meltblown Polypropylene/Spunbo nd/Poly Backing

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Pad; Poly-Backed - G-6445H - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Pad; Poly-Backed
G-6445H
Universal Sorbent Pad; Poly-Backed G-6445H
Tech Specs PackagingBag - 16/Pallet Width64in | 163cm Length45in | 114cm ThicknessHeavy-Weigh t | Weight28lb. | 12kg Usage Premium material with high absorbency properties. Skid-resistant backing for a safe work environment. Durable Spunbond, lint-free cover sheet with dimple bonding for increased strength. Latex Free Leak-proof poly-backing traps liquids and protects floors. Custom fit with five available sizes. Light & heavy-weight absorbencies that allow for low and high volume fluid applications. Single-use application. Disposable for fast clean-up. Components Meltblown Polypropylene/Spunbo nd/Poly Backing

Tech Specs
PackagingBag - 16/Pallet
Width64in | 163cm
Length45in | 114cm
ThicknessHeavy-Weight |
Weight28lb. | 12kg
Usage
Premium material with high absorbency properties.
Skid-resistant backing for a safe work environment.
Durable Spunbond, lint-free cover sheet with dimple bonding for increased strength.
Latex Free
Leak-proof poly-backing traps liquids and protects floors.
Custom fit with five available sizes.
Light & heavy-weight absorbencies that allow for low and high volume fluid applications.
Single-use application.
Disposable for fast clean-up.
Components
Meltblown Polypropylene/Spunbond/Poly Backing

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number G-6445H
Product Name Universal Sorbent Pad; Poly-Backed
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Boom - BOM406 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Spills; Spill Response
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 360140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details