Tech Specs
PackagingCase - 16/pallet
Width18 in | 45.72 cm
Length18 | 45.72 cm
Thickness|
Weight13 lbs | 6 kg
Usage
Standard use applications.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes for a customized fit.
Large surface area with high capacity and fast-wicking filler.
Contain spills and prevents migration.
Compact design to absorb spills in tight spaces.
Place in assembly and production areas.
Contained absorbent makes cleanup quick and easy.
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | G-62 |
| Product Name | Universal Sorbent Pillow, MRO |
| Type | Absorbent |