NPS Corporation Universal Sorbent Pillow Kit, MRO G-111

Description
Tech Specs PackagingCase - 25/pallet Width10in | 25.4cm Length10in | 25.4cm Thickness| Weight15lbs | 7kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Convenient replaceable pillows and multi-use pans. Liquids are contained within the plastic pan that holds the pillows. Pillows have large surface area with high capacity and fast-wicking filler. Durable, low profile plastic pan to contain pillows. Contain spills and prevent migration. Place under leak-prone machinery and equipment. Contained absorbent makes cleanup quick and easy.
Description
Tech Specs PackagingCase - 25/pallet Width10in | 25.4cm Length10in | 25.4cm Thickness| Weight15lbs | 7kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Convenient replaceable pillows and multi-use pans. Liquids are contained within the plastic pan that holds the pillows. Pillows have large surface area with high capacity and fast-wicking filler. Durable, low profile plastic pan to contain pillows. Contain spills and prevent migration. Place under leak-prone machinery and equipment. Contained absorbent makes cleanup quick and easy.

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Pillow Kit, MRO - G-111 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Pillow Kit, MRO
G-111
Universal Sorbent Pillow Kit, MRO G-111
Tech Specs PackagingCase - 25/pallet Width10in | 25.4cm Length10in | 25.4cm Thickness| Weight15lbs | 7kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Convenient replaceable pillows and multi-use pans. Liquids are contained within the plastic pan that holds the pillows. Pillows have large surface area with high capacity and fast-wicking filler. Durable, low profile plastic pan to contain pillows. Contain spills and prevent migration. Place under leak-prone machinery and equipment. Contained absorbent makes cleanup quick and easy.

Tech Specs
PackagingCase - 25/pallet
Width10in | 25.4cm
Length10in | 25.4cm
Thickness|
Weight15lbs | 7kg
Usage
Standard use applications.
Absorbs and retains oil, water, solvents, coolants, etc.
Convenient replaceable pillows and multi-use pans.
Liquids are contained within the plastic pan that holds the pillows.
Pillows have large surface area with high capacity and fast-wicking filler.
Durable, low profile plastic pan to contain pillows.
Contain spills and prevent migration.
Place under leak-prone machinery and equipment.
Contained absorbent makes cleanup quick and easy.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number G-111
Product Name Universal Sorbent Pillow Kit, MRO
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Sock - SKM210 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 2779839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details
Hazmat Sorbent Sock, Premium - S2-30 - NPS Corporation
Specs
Type Absorbent
View Details