NPS Corporation Universal Sorbent Roll, MRO DB-91

Description
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight32lbs | 15kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Dimple bonded for strength. Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit. Keeps floors clean and dry in walkways and high traffic areas. Place under and around machinery, use to line shelves, and for clean-up applications. Aids in compliance to OSHA Standard 29 CFR 1910.
Description
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight32lbs | 15kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Dimple bonded for strength. Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit. Keeps floors clean and dry in walkways and high traffic areas. Place under and around machinery, use to line shelves, and for clean-up applications. Aids in compliance to OSHA Standard 29 CFR 1910.

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Roll, MRO - DB-91 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Roll, MRO
DB-91
Universal Sorbent Roll, MRO DB-91
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight32lbs | 15kg Usage Standard use applications. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for multiple use applications. Dimple bonded for strength. Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit. Keeps floors clean and dry in walkways and high traffic areas. Place under and around machinery, use to line shelves, and for clean-up applications. Aids in compliance to OSHA Standard 29 CFR 1910.

Tech Specs
PackagingBag - 16/pallet
Width16in | 40.64cm
Length150ft | 45.72m
ThicknessDouble-Weight |
Weight32lbs | 15kg
Usage
Standard use applications.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes and weights for multiple use applications.
Dimple bonded for strength.
Horizontally perfed every 12" and vertically center perfed (zipped) for a customized fit.
Keeps floors clean and dry in walkways and high traffic areas.
Place under and around machinery, use to line shelves, and for clean-up applications.
Aids in compliance to OSHA Standard 29 CFR 1910.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number DB-91
Product Name Universal Sorbent Roll, MRO
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

Spill Absorbents - 7716446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
PIG® Dri Loose Absorbent - PLP213-1 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details