NPS Corporation Universal Sorbent Roll, Streetfyter® SFG-91

Description
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight26lbs | 12kg Usage Value priced for light duty, but tough enough for daily use. Dimple Bonded for Strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for a customized fit. Features both Vertical & Horizontal Perforations. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Place in assembly and production areas. Use under drum storage areas. Horizontally Perforated at 12 inches (30cm) Vertically Perforated at 8in (20cm)
Description
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight26lbs | 12kg Usage Value priced for light duty, but tough enough for daily use. Dimple Bonded for Strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for a customized fit. Features both Vertical & Horizontal Perforations. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Place in assembly and production areas. Use under drum storage areas. Horizontally Perforated at 12 inches (30cm) Vertically Perforated at 8in (20cm)

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Roll, Streetfyter® - SFG-91 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Roll, Streetfyter®
SFG-91
Universal Sorbent Roll, Streetfyter® SFG-91
Tech Specs PackagingBag - 16/pallet Width16in | 40.64cm Length150ft | 45.72m ThicknessDouble-Weig ht | Weight26lbs | 12kg Usage Value priced for light duty, but tough enough for daily use. Dimple Bonded for Strength. Absorbs and retains oil, water, solvents, coolants, etc. Available in various sizes and weights for a customized fit. Features both Vertical & Horizontal Perforations. Keeps floors clean and dry. Place under and around machinery, use to line shelves, and for clean-up applications. Place in assembly and production areas. Use under drum storage areas. Horizontally Perforated at 12 inches (30cm) Vertically Perforated at 8in (20cm)

Tech Specs
PackagingBag - 16/pallet
Width16in | 40.64cm
Length150ft | 45.72m
ThicknessDouble-Weight |
Weight26lbs | 12kg
Usage
Value priced for light duty, but tough enough for daily use.
Dimple Bonded for Strength.
Absorbs and retains oil, water, solvents, coolants, etc.
Available in various sizes and weights for a customized fit.
Features both Vertical & Horizontal Perforations.
Keeps floors clean and dry.
Place under and around machinery, use to line shelves, and for clean-up applications.
Place in assembly and production areas.
Use under drum storage areas.
Horizontally Perforated at 12 inches (30cm)
Vertically Perforated at 8in (20cm)

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number SFG-91
Product Name Universal Sorbent Roll, Streetfyter®
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

Spill Absorbents - 360127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
PIG® Dri Loose Absorbent - PLP213-50 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details