NPS Corporation 20 Gal. Oil-Only Sorbent Spill Kit 322020

Description
Tech Specs PackagingPoly Drum - 18/pallet Width| Length| Thickness| Weight28lbs | 13kg Usage 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for either inside or outside storage. ABSORBS UP TO 26 GALLONS/98 LITERS PER KIT Components | (5) 3"x4' Socks (M-30) | (100) 16"x18" Pads (M-70) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles | (1) 20 Gallon Poly Drum
Description
Tech Specs PackagingPoly Drum - 18/pallet Width| Length| Thickness| Weight28lbs | 13kg Usage 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for either inside or outside storage. ABSORBS UP TO 26 GALLONS/98 LITERS PER KIT Components | (5) 3"x4' Socks (M-30) | (100) 16"x18" Pads (M-70) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles | (1) 20 Gallon Poly Drum

Suppliers

Company
Product
Description
Supplier Links
20 Gal. Oil-Only Sorbent Spill Kit - 322020 - NPS Corporation
Green Bay, WI, USA
20 Gal. Oil-Only Sorbent Spill Kit
322020
20 Gal. Oil-Only Sorbent Spill Kit 322020
Tech Specs PackagingPoly Drum - 18/pallet Width| Length| Thickness| Weight28lbs | 13kg Usage 20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for either inside or outside storage. ABSORBS UP TO 26 GALLONS/98 LITERS PER KIT Components | (5) 3"x4' Socks (M-30) | (100) 16"x18" Pads (M-70) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles | (1) 20 Gallon Poly Drum

Tech Specs
PackagingPoly Drum - 18/pallet
Width|
Length|
Thickness|
Weight28lbs | 13kg
Usage
20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for either inside or outside storage.
ABSORBS UP TO 26 GALLONS/98 LITERS PER KIT
Components
| (5) 3"x4' Socks (M-30) | (100) 16"x18" Pads (M-70) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles | (1) 20 Gallon Poly Drum

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number 322020
Product Name 20 Gal. Oil-Only Sorbent Spill Kit
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

Spill Absorbents - 1890039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details
PIG® Oil-Only Absorbent Boom - BOM304 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Spills; Spill Response
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details