Tech Specs
PackagingPoly Drum - 8/pallet
Width|
Length|
Thickness|
Weight46lbs | 21kg
Usage
20, 30 & 55 Gallon Kits are durable and contain convenient Lever-Lock Metal Ring Tops. Kits are packaged in UN-Certified Poly Drums for complete spill response capability. All Kits are designed for either inside or outside storage.
ABSORBS UP TO 26 GALLONS/98 LITERS PER KIT
Components
| (12) 3"x4' Socks (S2-34) | (125) 16"x18" Pads (S2-70) | (1) Disposal Bag & Twist Tie | (1 pr.) Nitrile Gloves | (1 pr.) Splash Goggles | (1) Emergency Response Guidebook | (1) 30 Gallon Poly Drum
| NPS Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | 250030 |
| Product Name | 30 Gal. Hazmat Sorbent Spill Kit |
| Type | Absorbent |