TYPE 30L -- REDUCED PRESSURE WELDED DIAPHRAGM SEAL
NOSHOK, Inc.
Reduced Pressure Welded Diaphragm Seal
Type 30L
Description
Utilize an all metallic diaphragm welded to the upper housing
Displacement capability is 0.05 cubic inches with a 2.4" diameter diaphragm
Maximum pressure rating is 200 psi with non-metallic lower housing materials
A flushing connection is offered as an option
Specifications:
UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
LOWER HOUSING: Kynar, Polypropylene, PVC, Teflon, Viton
DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Monel® 400, Titanium (Grade 4), Inconel 600â„¢, Tantalum
BOLTING: Carbon steel or 300 series Stainless steel
GASKET: CGR 2750, Teflon®, Viton®
Description
Utilize an all metallic diaphragm welded to the upper housing
Displacement capability is 0.05 cubic inches with a 2.4" diameter diaphragm
Maximum pressure rating is 200 psi with non-metallic lower housing materials
A flushing connection is offered as an option
Specifications:
UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
LOWER HOUSING: Kynar, Polypropylene, PVC, Teflon, Viton
DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Monel® 400, Titanium (Grade 4), Inconel 600â„¢, Tantalum
BOLTING: Carbon steel or 300 series Stainless steel
GASKET: CGR 2750, Teflon®, Viton®
Suppliers
Reduced Pressure Welded Diaphragm Seal
Type 30L
Utilize an all metallic diaphragm welded to the upper housing
Displacement capability is 0.05 cubic inches with a 2.4" diameter diaphragm
Maximum pressure rating is 200 psi with non-metallic lower housing materials
A flushing connection is offered as an option
Specifications:
UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
LOWER HOUSING: Kynar, Polypropylene, PVC, Teflon, Viton
DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Monel® 400, Titanium (Grade 4), Inconel 600â„¢, Tantalum
BOLTING: Carbon steel or 300 series Stainless steel
GASKET: CGR 2750, Teflon®, Viton®
- Utilize an all metallic diaphragm welded to the upper housing
- Displacement capability is 0.05 cubic inches with a 2.4" diameter diaphragm
- Maximum pressure rating is 200 psi with non-metallic lower housing materials
- A flushing connection is offered as an option
- Specifications:
- UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
- LOWER HOUSING: Kynar, Polypropylene, PVC, Teflon, Viton
- DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Monel® 400, Titanium (Grade 4), Inconel 600â„¢, Tantalum
- BOLTING: Carbon steel or 300 series Stainless steel
- GASKET: CGR 2750, Teflon®, Viton®
Supplier's Site
Technical Specifications
|
Product Category
|
Diaphragm Seals |
|
Product Number
|
Type 30L |
|
Product Name
|
Reduced Pressure Welded Diaphragm Seal |
|
Seal Design
|
Welded Diaphragm
|
|
Diaphragm Material
|
Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Teflon; Viton; Other; (Titanium, Inconel 600#153; and Tantalum)
|
|
Upper and Lower Housing Materials
|
Carbon Steel, SS, Monel, Kynar, PVC
|
|
Fill Fluid
|
Other; (Must Be Compatible with Process Media)
|
|
Diaphragm Size
|
2.4 inch (60.96 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Seal Design
Clamped Diaphragm; Removable Upper Housing (optional feature)
Diaphragm Material
Viton
Upper and Lower Housing Materials
Natural Polypropylene
View Details
Blacoh Fluid Control, Inc.
Diaphragm Material
Other; (CPVC)
Diaphragm Displacement
2 cubic inches (3.28 cl)
Process Connection Type
Other; (BSP)
View Details
Seal Design
Removable Upper Housing
Process Connection Type
Flanged
View Details
Seal Design
Welded Diaphragm
Diaphragm Material
Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless
Upper and Lower Housing Materials
Stainless Steel, Monel, Hastelloy
View Details