NOSHOK, Inc. Elevated Pressure Welded Diaphragm Seal Type 30H

Description
Utilize an all metallic diaphragm welded to the upper housing Displacement capability is 0.05 cubic inches Pressure rating is 5,000 psi to 20,000 psi A wide variety of instrument and process connections are available A flushing connection is offered as an option Specifications: UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4) LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C DIAPHRAGM MATERIALS: All metallic BOLTING: Carbon steel or 300 series Stainless steel GASKET: Silver-plated Stainless steel, silver-plated Hastelloy C
Description
Utilize an all metallic diaphragm welded to the upper housing Displacement capability is 0.05 cubic inches Pressure rating is 5,000 psi to 20,000 psi A wide variety of instrument and process connections are available A flushing connection is offered as an option Specifications: UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4) LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C DIAPHRAGM MATERIALS: All metallic BOLTING: Carbon steel or 300 series Stainless steel GASKET: Silver-plated Stainless steel, silver-plated Hastelloy C

Suppliers

Company
Product
Description
Supplier Links
Elevated Pressure Welded Diaphragm Seal - Type 30H - NOSHOK, Inc.
Berea, OH, USA
Elevated Pressure Welded Diaphragm Seal
Type 30H
Elevated Pressure Welded Diaphragm Seal Type 30H
Utilize an all metallic diaphragm welded to the upper housing Displacement capability is 0.05 cubic inches Pressure rating is 5,000 psi to 20,000 psi A wide variety of instrument and process connections are available A flushing connection is offered as an option Specifications: UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4) LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C DIAPHRAGM MATERIALS: All metallic BOLTING: Carbon steel or 300 series Stainless steel GASKET: Silver-plated Stainless steel, silver-plated Hastelloy C
  • Utilize an all metallic diaphragm welded to the upper housing
  • Displacement capability is 0.05 cubic inches
  • Pressure rating is 5,000 psi to 20,000 psi
  • A wide variety of instrument and process connections are available
  • A flushing connection is offered as an option
  • Specifications:
    • UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4)
    • LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C
    • DIAPHRAGM MATERIALS: All metallic
    • BOLTING: Carbon steel or 300 series Stainless steel
    • GASKET: Silver-plated Stainless steel, silver-plated Hastelloy C
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 30H
Product Name Elevated Pressure Welded Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (All Metallic)
Upper and Lower Housing Materials Carbon Steel, SS, Monel, Hastelloy
Fill Fluid Other; (Must Be Compatible with Process Media)
Diaphragm Size 2.4 inch (60.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-3030-SB02-E25 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Threaded; Other; (FNPT)
View Details
Ultra-Pure Gauge Guard - GGMUEP-PF-B - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Other; (EPDM)
View Details
Elevated Pressure Diaphragm Seal - Type 10H - NOSHOK, Inc.
Specs
Seal Design Clamped Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (All Metallic)
Upper and Lower Housing Materials Carbon Steel, SS, All Metallic
View Details