NOSHOK, Inc. Front Flush Button Diaphragm Seal Type 20

Description
Constructed with a 316 Stainless steel housing and diaphragm Maximum pressure rating is 9,000 psi Available instrument connection sizes are 1/4” and 1/2" NPT with a process connection size of 1/2" NPT male to 2" NPT male Specifications: HOUSING: 316 Stainless steel DIAPHRAGM MATERIALS: 316 Stainless steel
Description
Constructed with a 316 Stainless steel housing and diaphragm Maximum pressure rating is 9,000 psi Available instrument connection sizes are 1/4” and 1/2" NPT with a process connection size of 1/2" NPT male to 2" NPT male Specifications: HOUSING: 316 Stainless steel DIAPHRAGM MATERIALS: 316 Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Front Flush Button Diaphragm Seal - Type 20 - NOSHOK, Inc.
Berea, OH, USA
Front Flush Button Diaphragm Seal
Type 20
Front Flush Button Diaphragm Seal Type 20
Constructed with a 316 Stainless steel housing and diaphragm Maximum pressure rating is 9,000 psi Available instrument connection sizes are 1/4” and 1/2" NPT with a process connection size of 1/2" NPT male to 2" NPT male Specifications: HOUSING: 316 Stainless steel DIAPHRAGM MATERIALS: 316 Stainless steel
  • Constructed with a 316 Stainless steel housing and diaphragm
  • Maximum pressure rating is 9,000 psi
  • Available instrument connection sizes are 1/4” and 1/2" NPT with a process connection size of 1/2" NPT male to 2" NPT male
  • Specifications:
    • HOUSING: 316 Stainless steel
    • DIAPHRAGM MATERIALS: 316 Stainless steel
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 20
Product Name Front Flush Button Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless
Upper and Lower Housing Materials 316 Stainless Steel
Fill Fluid Other; (Must Be Compatible with Process Media)
Features Capillary Tube Connection (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

DIAPHRAGM SEALS - CPVC-0100-SB03-T50F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Flanged; Other; (FLANGE, US, 150# CLASS)
View Details
Chemical Use Gauge Guard - GGVS1-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm; Removable Upper Housing (optional feature)
Diaphragm Material Viton
Upper and Lower Housing Materials Geon PVC
View Details
Standard Pressure Welded Diaphragm Seal - Type 30 - NOSHOK, Inc.
Specs
Seal Design Welded Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Other; (Titanium, Inconel 600#153; and Tantalum)
Upper and Lower Housing Materials Carbon Steel, SS, Monel, Hastelloy
View Details