NOSHOK, Inc. Tri-Clamp Pressure Diaphragm Seal Type 12

Description
Features a flush mount diaphragm and all welded construction – ideal for food & beverage, pharmaceutical and sanitary markets Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig Accommodates process connection pipes from 1-1/2 inch through 3 inch sizes Accommodates 2-1/2, 4, 4-1/2 and 6 inch gauge sizes Clamped connection allows ease of installation and removal of seal for maintenance and cleaning Wetted materials polished to Ra 20 or better Specifications: UPPER HOUSING: 316 stainless steel DIAPHRAGM MATERIALS: 316 stainless steel STAINLESS STEEL LADISH TRI-CLAMP: 1-1/2, 2, 2-1/2 and 3 inch options GASKET: Buna-N®, Teflon®
Description
Features a flush mount diaphragm and all welded construction – ideal for food & beverage, pharmaceutical and sanitary markets Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig Accommodates process connection pipes from 1-1/2 inch through 3 inch sizes Accommodates 2-1/2, 4, 4-1/2 and 6 inch gauge sizes Clamped connection allows ease of installation and removal of seal for maintenance and cleaning Wetted materials polished to Ra 20 or better Specifications: UPPER HOUSING: 316 stainless steel DIAPHRAGM MATERIALS: 316 stainless steel STAINLESS STEEL LADISH TRI-CLAMP: 1-1/2, 2, 2-1/2 and 3 inch options GASKET: Buna-N®, Teflon®

Suppliers

Company
Product
Description
Supplier Links
Tri-Clamp Pressure Diaphragm Seal - Type 12 - NOSHOK, Inc.
Berea, OH, USA
Tri-Clamp Pressure Diaphragm Seal
Type 12
Tri-Clamp Pressure Diaphragm Seal Type 12
Features a flush mount diaphragm and all welded construction – ideal for food & beverage, pharmaceutical and sanitary markets Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig Accommodates process connection pipes from 1-1/2 inch through 3 inch sizes Accommodates 2-1/2, 4, 4-1/2 and 6 inch gauge sizes Clamped connection allows ease of installation and removal of seal for maintenance and cleaning Wetted materials polished to Ra 20 or better Specifications: UPPER HOUSING: 316 stainless steel DIAPHRAGM MATERIALS: 316 stainless steel STAINLESS STEEL LADISH TRI-CLAMP: 1-1/2, 2, 2-1/2 and 3 inch options GASKET: Buna-N®, Teflon®
  • Features a flush mount diaphragm and all welded construction – ideal for food & beverage, pharmaceutical and sanitary markets
  • Minimum working pressure -30 inHg to 0 psig through -30 inHg to 600 psig
  • Accommodates process connection pipes from 1-1/2 inch through 3 inch sizes
  • Accommodates 2-1/2, 4, 4-1/2 and 6 inch gauge sizes
  • Clamped connection allows ease of installation and removal of seal for maintenance and cleaning
  • Wetted materials polished to Ra 20 or better
  • Specifications:
    • UPPER HOUSING: 316 stainless steel
    • DIAPHRAGM MATERIALS: 316 stainless steel
    • STAINLESS STEEL LADISH TRI-CLAMP: 1-1/2, 2, 2-1/2 and 3 inch options
    • GASKET: Buna-N®, Teflon®
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Diaphragm Seals
Product Number Type 12
Product Name Tri-Clamp Pressure Diaphragm Seal
Seal Design Welded Diaphragm
Diaphragm Material Steel - Stainless
Upper and Lower Housing Materials 316 Stainless Steel
Fill Fluid Other; (Must Be Compatible with Process Media)
Features Capillary Tube Connection (optional feature); Sanitary Application
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Thermoplastic Diaphragm Seal/Gauge Guard - GGMEB1-PP - Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Diaphragm Material Other; (Buna-N)
Upper and Lower Housing Materials Glass-Filled Polypropylene, Natural Polypropylene
View Details
DIAPHRAGM SEALS - CPVC-00-T50-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Diaphragm Material Other; (CPVC)
Diaphragm Displacement 2 cubic inches (3.28 cl)
Process Connection Type Other; (BSP)
View Details
Welded Diaphragm Seals -  - Ashcroft Inc.
Specs
Seal Design Welded Diaphragm
Process Connection Type Threaded
View Details
Non-Metallic Diaphragm Seal - Type 10L - NOSHOK, Inc.
Specs
Seal Design Clamped Diaphragm
Diaphragm Material Hastelloy (optional feature); Monel (optional feature); Nickel Alloy (optional feature); Steel - Stainless; Teflon; Viton; Other; (All Metallic or Elastomers)
Upper and Lower Housing Materials Carbon Steel, SS, All Non-Metallic
View Details