Optimize for heavier loads and space constraints with the Xtra range, which ensures superior performance and compatibility with all Norsok compact oil and gas flanges.
Boltight Xtra load range has been developed for high loads and reduced dimensions.
With 30% more load than typical standard ranges and a large usable piston stroke, it provides users with versatility and fast, accurate operations.
Specifications
Standard sizing from 3/4” to 4” / M20 to M100
1500 bar
15mm stroke
Higher load output
Profiling for weight saving
Optional spring return
Long-life composite seals
Optional spring pistol return and gear drive nut rotation
Product Benefits
Misalignment compensation device
Over-stroke safety
Maximum stroke indicators
30% higher load than standard range
Fits standard and compact flanges (ANSI, API 605, NORSOK L-005)
Direct fit reduces weight and tool OD
Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.
Square Drive Adaptor
Square drive adaptors are available for the Xtra load range of hydraulic bolt tensioners. Adaptors are self-fixing, allowing the tool to be used upside down or horizontally. They slot into the top of the tool and work with any wrench or nut runner with a square drive which allows quick and effortless installation.
The adaptors are model-specific and stamped with the model number for easy identification. They can be transferred between imperial- and metric-sized tensioners.
Optimize for heavier loads and space constraints with the Xtra range, which ensures superior performance and compatibility with all Norsok compact oil and gas flanges.
Boltight Xtra load range has been developed for high loads and reduced dimensions.
With 30% more load than typical standard ranges and a large usable piston stroke, it provides users with versatility and fast, accurate operations.
Specifications
Standard sizing from 3/4” to 4” / M20 to M100
- 1500 bar
- 15mm stroke
- Higher load output
- Profiling for weight saving
- Optional spring return
- Long-life composite seals
- Optional spring pistol return and gear drive nut rotation
Product Benefits
- Misalignment compensation device
- Over-stroke safety
- Maximum stroke indicators
- 30% higher load than standard range
- Fits standard and compact flanges (ANSI, API 605, NORSOK L-005)
- Direct fit reduces weight and tool OD
Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.
Square Drive Adaptor
Square drive adaptors are available for the Xtra load range of hydraulic bolt tensioners. Adaptors are self-fixing, allowing the tool to be used upside down or horizontally. They slot into the top of the tool and work with any wrench or nut runner with a square drive which allows quick and effortless installation.
The adaptors are model-specific and stamped with the model number for easy identification. They can be transferred between imperial- and metric-sized tensioners.