Nord-Lock Group Hydraulic Nuts Hydraulic Nuts

Description
Achieve lasting reliability and ensure enduring performance and safety with our hydraulic nuts, ideal for permanent replacement when nuts are needed. A hydraulic nut incorporates its own internal hydraulic jack, which enables large diameter bolts to be tensioned to high and accurate preloads. They are quick to install using a hydraulic pump which activates the internal jacking system. The effort required to tighten a very large diameter bolt is reduced to the effort needed to operate the pump, and if an air-driven or electric pump is used, the tightening process is even quicker. Specifications 1500 bar and 2500 bar designs Compact and cost-effective Less stud protrusion required than for detachable tensioners Sizes up to M400 ― larger sizes are available on request 100% simultaneous tension Quick and easy to install Available in shim, top, or bottom collar configurations Custom designs available to your specificity Product Benefits Quick and easy to install Even and accurate load as it is developed hydraulically Low loss of initial load (shim) No torque or torsion stress No flogging hammers or spanners Self-aligning (shim) Improved fatigue performance 100% simultaneous tension Long life of internal jack - very compact and cost-effective Less stud protrusion required than for standard tensioners Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.
Request a Quote Datasheet
Description
Achieve lasting reliability and ensure enduring performance and safety with our hydraulic nuts, ideal for permanent replacement when nuts are needed. A hydraulic nut incorporates its own internal hydraulic jack, which enables large diameter bolts to be tensioned to high and accurate preloads. They are quick to install using a hydraulic pump which activates the internal jacking system. The effort required to tighten a very large diameter bolt is reduced to the effort needed to operate the pump, and if an air-driven or electric pump is used, the tightening process is even quicker. Specifications 1500 bar and 2500 bar designs Compact and cost-effective Less stud protrusion required than for detachable tensioners Sizes up to M400 ― larger sizes are available on request 100% simultaneous tension Quick and easy to install Available in shim, top, or bottom collar configurations Custom designs available to your specificity Product Benefits Quick and easy to install Even and accurate load as it is developed hydraulically Low loss of initial load (shim) No torque or torsion stress No flogging hammers or spanners Self-aligning (shim) Improved fatigue performance 100% simultaneous tension Long life of internal jack - very compact and cost-effective Less stud protrusion required than for standard tensioners Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Nuts - Hydraulic Nuts - Nord-Lock Group
Clinton, PA, United States
Hydraulic Nuts
Hydraulic Nuts
Hydraulic Nuts Hydraulic Nuts
Achieve lasting reliability and ensure enduring performance and safety with our hydraulic nuts, ideal for permanent replacement when nuts are needed. A hydraulic nut incorporates its own internal hydraulic jack, which enables large diameter bolts to be tensioned to high and accurate preloads. They are quick to install using a hydraulic pump which activates the internal jacking system. The effort required to tighten a very large diameter bolt is reduced to the effort needed to operate the pump, and if an air-driven or electric pump is used, the tightening process is even quicker. Specifications 1500 bar and 2500 bar designs Compact and cost-effective Less stud protrusion required than for detachable tensioners Sizes up to M400 ― larger sizes are available on request 100% simultaneous tension Quick and easy to install Available in shim, top, or bottom collar configurations Custom designs available to your specificity Product Benefits Quick and easy to install Even and accurate load as it is developed hydraulically Low loss of initial load (shim) No torque or torsion stress No flogging hammers or spanners Self-aligning (shim) Improved fatigue performance 100% simultaneous tension Long life of internal jack - very compact and cost-effective Less stud protrusion required than for standard tensioners Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.

Achieve lasting reliability and ensure enduring performance and safety with our hydraulic nuts, ideal for permanent replacement when nuts are needed.

A hydraulic nut incorporates its own internal hydraulic jack, which enables large diameter bolts to be tensioned to high and accurate preloads. They are quick to install using a hydraulic pump which activates the internal jacking system. The effort required to tighten a very large diameter bolt is reduced to the effort needed to operate the pump, and if an air-driven or electric pump is used, the tightening process is even quicker.

Specifications

  • 1500 bar and 2500 bar designs
  • Compact and cost-effective
  • Less stud protrusion required than for detachable tensioners
  • Sizes up to M400 ― larger sizes are available on request
  • 100% simultaneous tension
  • Quick and easy to install
  • Available in shim, top, or bottom collar configurations
  • Custom designs available to your specificity

Product Benefits

  • Quick and easy to install
  • Even and accurate load as it is developed hydraulically
  • Low loss of initial load (shim)
  • No torque or torsion stress
  • No flogging hammers or spanners
  • Self-aligning (shim)
  • Improved fatigue performance
  • 100% simultaneous tension
  • Long life of internal jack - very compact and cost-effective
  • Less stud protrusion required than for standard tensioners

Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.

Supplier's Site Datasheet

Technical Specifications

  Nord-Lock Group
Product Category Bolt Tensioners
Product Number Hydraulic Nuts
Product Name Hydraulic Nuts
Type Nut Replacement / Augmentation
Unlock Full Specs
to access all available technical data

Similar Products

Nut-Style Superbolt Tensioner - GTS Series - GTS - Nord-Lock Group
Specs
Type Nut Replacement / Augmentation
Threaded Diameter 0.7500 to 4 inch (19.05 to 102 mm)
View Details
Standard Hydraulic Tensioners - T-Series - Nord-Lock Group
Specs
Power Hydraulically Powered
View Details
Xtra Load Range Hydraulic Bolt Tensioning Tools - Xtra - Nord-Lock Group
Specs
Power Hydraulically Powered
View Details
Superbolt HyFit - HyFit - Nord-Lock Group
Specs
Power Hydraulically Powered
Applications Gas Turbine; Steam Turbine
View Details