Ensure the stability and structural integrity of wind base and foundation bolts with a tensioner tailored to accommodate most common threadforms.
Boltight foundation tensioners are designed to tighten anchor bolts according to your specifications. These tensioners are reliable and easy to use, featuring a maximum stroke indicator. Additionally, an extra durable gearbox can be included if needed.
Specifications
1500 bar
Common to many bolt sizes
Economy (customer nut) and split nut types also available
Spring return, gearbox, positive stop, etc. available as options
Long-life composite seals
Comprehensive operating manual
Over-stroke prevention device
Maximum stroke indicator
Optional:
Single or twin connectors
Cycle counter
Product Benefits
Easy to use
Durable and reliable design
Gear driven nut run-down
Extra durable gearbox
Optimized size and weight
Easy maintenance
Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.
Application Information
Suitable for the most common threadforms:
Williams
Standard metric
Standard imperial
Macalloy
Dyson
Suitable for the most common OEM wind turbines:
Vestas
MHI
Siemens
Gamesa
GE
Nordex
RE Power
Sulzon
Clipper
Ensure the stability and structural integrity of wind base and foundation bolts with a tensioner tailored to accommodate most common threadforms.
Boltight foundation tensioners are designed to tighten anchor bolts according to your specifications. These tensioners are reliable and easy to use, featuring a maximum stroke indicator. Additionally, an extra durable gearbox can be included if needed.
Specifications
- 1500 bar
- Common to many bolt sizes
- Economy (customer nut) and split nut types also available
- Spring return, gearbox, positive stop, etc. available as options
- Long-life composite seals
- Comprehensive operating manual
- Over-stroke prevention device
- Maximum stroke indicator
Optional:
- Single or twin connectors
- Cycle counter
Product Benefits
- Easy to use
- Durable and reliable design
- Gear driven nut run-down
- Extra durable gearbox
- Optimized size and weight
- Easy maintenance
Testing & CertificationBoltight is LRQA certified for quality and environmental assurance to ISO 9001: 2015. All tools are assembled, filled with oil and pressure-tested prior to dispatch.
Application Information
Suitable for the most common threadforms:
- Williams
- Standard metric
- Standard imperial
- Macalloy
- Dyson
Suitable for the most common OEM wind turbines:
- Vestas
- MHI
- Siemens
- Gamesa
- GE
- Nordex
- RE Power
- Sulzon
- Clipper