The UB01KW035D-DD is a square, PCB-mounted indicator with a bright LED and amber/amber full-face illumination. It features silver straight PC terminals and a polycarbonate lens with a textured diffuser. The LED has a typical forward current of 20 mA, a forward voltage of 2.0 V, and operates within an ambient temperature range of -25°C to +50°C. The part is electrostatic sensitive and requires an external power source with a ballast resistor if the supply voltage exceeds the rated value.
Complement to UB Pushbuttons
Industrial Panel Mount Indicators / Switch Indicators SQ PC TERM AMBER LED LENS AND DIFFUSER
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | UB01KW035D-DD | 2300-UB01KW035D-DD | UB01KW035D-DD |
| Product Name | Indicator | Indicators | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Amber |