NKK Switches Process Sealed Keylock SK15BG13

Description
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Request a Quote Datasheet
Description
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Keylock - SK15BG13 - NKK Switches
Scottsdale, AZ, United States
Process Sealed Keylock
SK15BG13
Process Sealed Keylock SK15BG13
Antistatic Process Sealed Keylocks Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques. Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection. Subminiature size allows for high density mounting. Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.

Antistatic Process Sealed Keylocks

  • Totally sealed construction with internal o-ring, with gasket between base and housing, and with insert-molded terminals, gives protection for automated processing techniques.
  • Housing and bushing of high insulating material withstand over 15 kilovolts of electrostatic discharge, thus providing antistatic protection.
  • Subminiature size allows for high density mounting.
  • Crimped bracket legs secure PCB mounting and prevent dislodging during automated wave soldering.
Supplier's Site Datasheet
Keylock Switches - 2300-SK15BG13 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Keylock Switches
2300-SK15BG13
Keylock Switches 2300-SK15BG13
PROCESS SEALED KEYLOCK

PROCESS SEALED KEYLOCK

Supplier's Site Datasheet
Keylock Switches - 360-2704-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
360-2704-ND
Keylock Switches 360-2704-ND
Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 28VAC 28VDC Through Hole

Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 28VAC 28VDC Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
SK15BG13
Keylock Switches SK15BG13
Keylock Switches ON(ON) 1 POSITON KEY REMOVABLE BRACKET PC

Keylock Switches ON(ON) 1 POSITON KEY REMOVABLE BRACKET PC

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number SK15BG13 2300-SK15BG13 360-2704-ND SK15BG13
Product Name Process Sealed Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 0.4 amps
AC Voltage Rating 28 volts
DC Voltage Rating 28 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12ATW01-030 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin SMT DIP Rotary - FR02KC10P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type Gull Wing
View Details
High Security Keylock - CKL12BTW01-007 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Specs
Actuator Type Keylock
View Details