Antistatic Process Sealed Keylocks
Keylock Switch 3 Position SP3T 0.4VA (AC/DC) 28VAC 28VDC Through Hole
PROCESS SEALED KEYLOCK
Keylock Switches SP3T ON-ON-ON 0.4VA PROCESS SEALED
KEYLOCK SWITCH 3 POSITION SP3T 0.4VA (AC/DC) 28V (AC) 28V (DC) THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK14EG13 | SK14EG13-ND | 2300-SK14EG13 | SK14EG13 | 74208405 |
| Product Name | Process Sealed Keylock | Keylock Switches | Keylock Switches | Keylock Switches | Selector Switch |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | Keylock |
| Current Rating | 0.4 amps | ||||
| AC Voltage Rating | 28 volts | ||||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SP3T |