The SK13AEG30 is a subminiature, antistatic sealed keylock switch designed for low-voltage, low-current logic-level circuits. It features a 3-position SP3T circuit with gold-plated contacts rated at 0.4VA maximum at 28V AC/DC, a 45° angular throw, and right-angle PC terminals with a mounting bracket. The housing and bushing withstand 15 kV ESD, and the switch has a totally sealed construction with insert-molded terminals, crimped bracket legs for secure PCB mounting, and a bifurcated self-wiping contact mechanism. It operates within a temperature range of -25°C to +70°C and meets mechanical and electrical life ratings of 30,000 and 20,000 cycles respectively. Terminal spacing is 2.54mm, conforming to standard PCB grid spacing.
Antistatic Process Sealed Keylocks
Keylock Switch 3 Position SP3T 0.4VA (AC/DC) 28VAC 28VDC Through Hole
ANTISTATIC PROCESS SEALED KEYLOCK
SWITCH, KEY OPERATED, SP3T, 0.1A, 28VAC; Product Range:-; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage AC Nom:28V; Contact Voltage DC Nom:28V RoHS Compliant: Yes
Keylock Switches SP3T ANTI-STAT R/A ON-ON-ON-NONE-NONE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK13AEG30 | SK13AEG30-ND | 2300-SK13AEG30 | 10X9236 | SK13AEG30 |
| Product Name | Antistatic Process Sealed Keylock | Keylock Switches | Keylock Switches | Switch, Key Operated, Sp3T, 0.1A, 28Vac; Product Range Nkk Switches | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | |
| Current Rating | 0.4 amps | 0.1 amps | |||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SP3T |