NKK Switches Slide Switches MS22BSW40

Description
MINIATURE SLIDE
Request a Quote Datasheet
Description
MINIATURE SLIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 2300-MS22BSW40
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
MS22BSW40
Slide Switches MS22BSW40
Slide Switches DPDT ON-ON .323 ACTR VERTICAL PC 6A

Slide Switches DPDT ON-ON .323 ACTR VERTICAL PC 6A

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
MS22BSW40
Switches - Slide Switches MS22BSW40
SWITCH SLIDE DPDT 6A 125V

SWITCH SLIDE DPDT 6A 125V

Supplier's Site
Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches - 11X3401 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
11X3401
Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches 11X3401
SWITCH, SLIDE, DPDT, 6A, 250V, PANEL; Contact Configuration:DPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 6A, 250V, PANEL; Contact Configuration:DPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-MS22BSW40 MS22BSW40 MS22BSW40 11X3401
Product Name Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Dpdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
Size Miniature
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2-1825011-7 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.3000 amps
View Details
4 suppliers
Slide Switches - 2300-MS22BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers