SWITCH, SLIDE, SP3T, 6A, 250V, TH; Contact Configuration:SP3T; Switch Operation:On-On-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes
SWITCH SLIDE SP3T 6A 125V
Slide Switches .323 WD ACTUATOR MS SERIES
| New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS20BNW03 | 11X3369 | MS20BNW03 | MS20BNW03 |
| Product Name | Slide Switches | Switch, Slide, Sp3T, 6A, 250V, Th; Contact Configuration Nkk Switches | Switches - Slide Switches | Slide Switches |
| Size | Miniature | |||
| Terminal Type | Through Hole | |||
| Current Rating | 6 amps | 6 amps | ||
| Operating Temp | -22 to 185 F (-30 to 85 C) |