NKK Switches Slide Switches MS13AFW01

Description
MINIATURE SLIDE
Request a Quote Datasheet
Description
MINIATURE SLIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 2300-MS13AFW01
MINIATURE SLIDE

MINIATURE SLIDE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
MS13AFW01
Slide Switches MS13AFW01
Slide Switches SPDT ON-OFF-ON

Slide Switches SPDT ON-OFF-ON

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
MS13AFW01
Switches - Slide Switches MS13AFW01
SWITCH SLIDE SPDT 6A 125V

SWITCH SLIDE SPDT 6A 125V

Supplier's Site
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches - 11X3346 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
11X3346
Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches 11X3346
SWITCH, SLIDE, SPDT, 6A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 6A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2300-MS13AFW01 MS13AFW01 MS13AFW01 11X3346
Product Name Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches
Size Miniature
Terminal Type Solder Terminals Panel Mount
Operating Temp -22 to 185 F (-30 to 85 C)
Momentary Switch Function Other Momentary Contact; On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2-1437580-6 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 3 amps
View Details
Slide Switches - 2300-MSN22ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers