Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRAN206-A | 2300-MRAN206-A | 360-MRAN206-A-ND |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | |
| Current Rating | 0.2 amps | 0.2 amps | |
| AC Voltage Rating | 125 volts | ||
| DC Voltage Rating | 28 volts | ||
| Positions per Pole | DP6T | 2 ~ 6 |