NKK Switches SWITCH ROTARY 2-12POS 250MA 125V MRAN112-CB

Description
SWITCH ROTARY 2-12POS 250MA 125V
Request a Quote Datasheet
Description
SWITCH ROTARY 2-12POS 250MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH ROTARY 2-12POS 250MA 125V - MRAN112-CB - NKK Switches
Scottsdale, AZ, United States
SWITCH ROTARY 2-12POS 250MA 125V
MRAN112-CB
SWITCH ROTARY 2-12POS 250MA 125V MRAN112-CB
SWITCH ROTARY 2-12POS 250MA 125V

SWITCH ROTARY 2-12POS 250MA 125V

Supplier's Site Datasheet
Rotary Switches - 2300-MRAN112-CB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-MRAN112-CB
Rotary Switches 2300-MRAN112-CB
HALF-INCH DIAMETER PROCESS SEALED ROTARY

HALF-INCH DIAMETER PROCESS SEALED ROTARY

Supplier's Site Datasheet
Rotary Switches - 360-MRAN112-CB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-MRAN112-CB-ND
Rotary Switches 360-MRAN112-CB-ND
SWITCH ROTARY

SWITCH ROTARY

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number MRAN112-CB 2300-MRAN112-CB 360-MRAN112-CB-ND
Product Name SWITCH ROTARY 2-12POS 250MA 125V Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft Knobbed Shaft
Current Rating 0.2 amps 0.2 amps
AC Voltage Rating 125 volts
DC Voltage Rating 28 volts
Positions per Pole SP12T 2 ~ 12
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotaries - FR02KC10P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type Gull Wing
View Details
SWITCH KEYLOCK 3POS SPDT 3A 250V - CKL13EFW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
SWITCH KEYLOCK 2POS SPDT 3A 250V - CKL12AFW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
SWITCH KEYLOCK 3POS SPDT 3A 250V - CKM13EFW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
2 suppliers