NKK Switches SWITCH ROTARY 2-12POS 250MA 125V MRAN112-CA

Description
SWITCH ROTARY 2-12POS 250MA 125V
Request a Quote Datasheet
Description
SWITCH ROTARY 2-12POS 250MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH ROTARY 2-12POS 250MA 125V - MRAN112-CA - NKK Switches
Scottsdale, AZ, United States
SWITCH ROTARY 2-12POS 250MA 125V
MRAN112-CA
SWITCH ROTARY 2-12POS 250MA 125V MRAN112-CA
SWITCH ROTARY 2-12POS 250MA 125V

SWITCH ROTARY 2-12POS 250MA 125V

Supplier's Site Datasheet

Technical Specifications

  NKK Switches
Product Category Rotary Switches
Product Number MRAN112-CA
Product Name SWITCH ROTARY 2-12POS 250MA 125V
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

SWITCH KEYLOCK 2POS SPDT 3A 250V - CKL12ATW01-011 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
2 suppliers
Key Switches - 197640 - RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
SWITCH KEYLOCK 3POS SPDT 3A 250V - CKL13ETW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
SWITCH ROTARY DIP BCD 100MA 5V - FR01AR10HB - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details