NKK Switches Half-Inch Diameter Process Sealed Rotaries MRA403

Description
Half-Inch Diameter Process Sealed Rotaries
Request a Quote Datasheet
Description
Half-Inch Diameter Process Sealed Rotaries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half-Inch Diameter Process Sealed Rotaries - MRA403 - NKK Switches
Scottsdale, AZ, United States
Half-Inch Diameter Process Sealed Rotaries
MRA403
Half-Inch Diameter Process Sealed Rotaries MRA403
Half-Inch Diameter Process Sealed Rotaries

Half-Inch Diameter Process Sealed Rotaries

Supplier's Site Datasheet
Rotary Switches - 2300-MRA403 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-MRA403
Rotary Switches 2300-MRA403
HALF-INCH DIAMETER PROCESS SEALED ROTARY

HALF-INCH DIAMETER PROCESS SEALED ROTARY

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MRA403
Rotary Switches MRA403
Rotary Switches 4P 3 POSITION SHAFT ACTUATOR PC NO KNOB

Rotary Switches 4P 3 POSITION SHAFT ACTUATOR PC NO KNOB

Buy Now Datasheet
Switch, Rotary, 4Pole, 2 Position, 0.25A, 125V; No. Of Switch Positions Nkk Switches - 10X5212 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 4Pole, 2 Position, 0.25A, 125V; No. Of Switch Positions Nkk Switches
10X5212
Switch, Rotary, 4Pole, 2 Position, 0.25A, 125V; No. Of Switch Positions Nkk Switches 10X5212
SWITCH, ROTARY, 4POLE, 2 POSITION, 0.25A, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 4POLE, 2 POSITION, 0.25A, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number MRA403 2300-MRA403 MRA403 10X5212
Product Name Half-Inch Diameter Process Sealed Rotaries Rotary Switches Rotary Switches Switch, Rotary, 4Pole, 2 Position, 0.25A, 125V; No. Of Switch Positions Nkk Switches
Current Rating 0.2 amps 0.2 amps
AC Voltage Rating 125 volts 125 volts
Positions per Pole 4P3T 2 Position
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 2300-CKL13EFW01-010 - New Yorker Electronics Co., Inc.
Specs
Actuator Type Keylock
View Details
SWITCH ROTARY 2-11POS 12A 125V - HS16-2/328 - NKK Switches
Specs
Current Rating 12.0 amps
AC Voltage Rating 125 volts
Positions per Pole SP11T
View Details
2 suppliers
SWITCH KEYLOCK 2POS SPDT 3A 250V - CKL12BTW01-019 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
SWITCH KEYLOCK 3POS SPDT 3A 250V - CKM13EFW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers