Half-Inch Diameter Process Sealed Rotaries
Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC) 125VAC Panel Mount, Through Hole
| NKK Switches | DigiKey | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRA403-BF | MRA403-BF-ND |
| Product Name | Half-Inch Diameter Process Sealed Rotaries | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft |
| Current Rating | 0.2 amps | 0.2 amps |
| AC Voltage Rating | 125 volts | |
| Positions per Pole | 4P3T | 2 ~ 3 |
| Terminal Type | PC Pin | PC Pins |