Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC) 125VAC Panel Mount, Through Hole
Rotary Switches 4P 3 POS SHAFT ACUTR PC BLACK TIPPED KNOB
SWITCH, ROTARY, 4POLE, 2 POSITION, 0.25A, 125V; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:250mA; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRA403-BA | 2300-MRA403-BA | 360-3751-ND | MRA403-BA | 10X5214 |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switches | Switch, Rotary, 4Pole, 2 Position, 0.25A, 125V; No. Of Switch Positions Nkk Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | |||
| Current Rating | 0.2 amps | 0.2 amps | 0.2 amps | ||
| AC Voltage Rating | 125 volts | 125 volts | |||
| Positions per Pole | 4P3T | 2 ~ 3 | 2 Position | ||
| Terminal Type | PC Pin | PC Pins |