Half-Inch Diameter Process Sealed Rotaries
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC) 125VAC Panel Mount, Through Hole
Rotary Switches DP 6 POS SHAFT ACUTR PC WHITE TIPPED KNOB
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRA206-CB | 2300-MRA206-CB | MRA206-CB-ND | MRA206-CB |
| Product Name | Half-Inch Diameter Process Sealed Rotaries | Rotary Switches | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | ||
| Current Rating | 0.2 amps | 0.2 amps | ||
| AC Voltage Rating | 125 volts | |||
| Positions per Pole | DP6T | 2 ~ 6 | ||
| Terminal Type | PC Pin | PC Pins |