NKK Switches Indicator LB03KW01-6G-JB

Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Description
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LB03KW01-6G-JB is a rectangular indicator with a black housing and super bright LED for blue light output, featuring a clear lens and quick connect terminals. The LED has a typical forward current of 20 mA, a forward voltage of 3.3 V, and a maximum reverse voltage of 7 V. It operates within an ambient temperature range of -25°C to +50°C. The panel cutout is 0.622 in x 0.866 in (15.8 mm x 22.0 mm), and the housing accommodates panel thicknesses from 0.039 in to 0.157 in (1.0 mm to 4.0 mm).

Datasheet Summary
Powered by GS/AI

LB03KW01-6G-JB is a rectangular indicator with a black housing and super bright LED for blue light output, featuring a clear lens and quick connect terminals. The LED has a typical forward current of 20 mA, a forward voltage of 3.3 V, and a maximum reverse voltage of 7 V. It operates within an ambient temperature range of -25°C to +50°C. The panel cutout is 0.622 in x 0.866 in (15.8 mm x 22.0 mm), and the housing accommodates panel thicknesses from 0.039 in to 0.157 in (1.0 mm to 4.0 mm).

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB03KW01-6G-JB - NKK Switches
Scottsdale, AZ, United States
Complement to LB Pushbuttons Square, Round, Rectangular Housing Color Options Incandescent, Neon, Bright or Super Bright LED

Complement to LB Pushbuttons

  • Square, Round, Rectangular
  • Housing Color Options
  • Incandescent, Neon, Bright or Super Bright LED
Supplier's Site Datasheet
INDICATOR

INDICATOR

Supplier's Site Datasheet
LED Indication - LB03KW01-6G-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB03KW01-6G-JB
LED Indication LB03KW01-6G-JB
INDICATOR

INDICATOR

Buy Now
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB03KW01-6G-JB
Industrial Panel Mount Indicators / Switch Indicators LB03KW01-6G-JB
Industrial Panel Mount Indicators / Switch Indicators RECT BLACK BODY BLUE LED CLEAR/WHITE CAP

Industrial Panel Mount Indicators / Switch Indicators RECT BLACK BODY BLUE LED CLEAR/WHITE CAP

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB03KW01-6G-JB 2300-LB03KW01-6G-JB LB03KW01-6G-JB LB03KW01-6G-JB
Product Name Indicator Indicators LED Indication Industrial Panel Mount Indicators / Switch Indicators
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products