The LB03KW01-5D24-JD is a rectangular indicator with a gray housing and quick connect terminals, featuring a super bright LED with a clear lens and amber diffuser rated for 24-volt operation. It has a panel cutout size of 0.622 in x 0.866 in (15.8 mm x 22.0 mm) and operates within an ambient temperature range of -25°C to +50°C. The LED has a typical forward current of 13 mA and a forward voltage of 24 V, with a maximum reverse voltage of 16 V. The housing color is gray, and the lens/diffuser combination is specified as clear/amber.
Complement to LB Pushbuttons
"LED Panel Indicator Amber Diffused 24V 13mA Quick Connect - 0.110"" (2.8mm)"
Industrial Panel Mount Indicators / Switch Indicators RECT 24V AMBER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB03KW01-5D24-JD | LB03KW01-5D24-JD-ND | 2300-LB03KW01-5D24-JD | LB03KW01-5D24-JD | LB03KW01-5D24-JD |
| Product Name | Indicator | Panel Indicators, Pilot Lights | Indicators | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Amber | Orange | |||
| Voltage type DC | DC | DC | |||
| Rated Voltage | 24 volts | 24 volts |