NKK Switches Indicator LB02KW01-5C-JB

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LB02KW01-5C-JB is a round indicator lamp with a 21.7mm diameter panel cutout, black housing, quick connect terminals, and a clear lens with white diffuser. It uses a super bright LED with a 5-volt rating, no integrated resistor, and operates at a typical forward current of 20mA with a forward voltage of 3.3V. The device is rated for an ambient temperature range of -25°C to +50°C and is classified as electrostatic sensitive. The lamp is compatible with LB pushbutton systems.

Datasheet Summary
Powered by GS/AI

LB02KW01-5C-JB is a round indicator lamp with a 21.7mm diameter panel cutout, black housing, quick connect terminals, and a clear lens with white diffuser. It uses a super bright LED with a 5-volt rating, no integrated resistor, and operates at a typical forward current of 20mA with a forward voltage of 3.3V. The device is rated for an ambient temperature range of -25°C to +50°C and is classified as electrostatic sensitive. The lamp is compatible with LB pushbutton systems.

Suppliers

Company
Product
Description
Supplier Links
Indicator - LB02KW01-5C-JB - NKK Switches
Scottsdale, AZ, United States
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
LED Indication - LB02KW01-5C-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
LB02KW01-5C-JB
LED Indication LB02KW01-5C-JB
INDICATOR

INDICATOR

Buy Now
INDICATOR

INDICATOR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
LB02KW01-5C-JB
Industrial Panel Mount Indicators / Switch Indicators LB02KW01-5C-JB
Industrial Panel Mount Indicators / Switch Indicators ROUND BLACK BODY RED LED CLEAR/WHITE CAP

Industrial Panel Mount Indicators / Switch Indicators ROUND BLACK BODY RED LED CLEAR/WHITE CAP

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LB02KW01-5C-JB LB02KW01-5C-JB 2300-LB02KW01-5C-JB LB02KW01-5C-JB
Product Name Indicator LED Indication Indicators Industrial Panel Mount Indicators / Switch Indicators
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products