The LB01KW01-5F05-JB is a square-shaped indicator with a black housing and quick connect terminals. It uses a bright LED with a green filter and 5-volt rating, incorporating an internal resistor. The indicator has a T-1 Bi-pin LED configuration, a forward voltage of 5V, and a typical forward current of 52mA. Operating temperature ranges from -25°C to +50°C. Panel cutout size is 0.622 inch (15.8 mm) square, with a recommended panel thickness of 0.039 to 0.157 inch (1.0 to 4.0 mm).
"LED Panel Indicator Green Diffused 5V 52mA Quick Connect - 0.110"" (2.8mm)"
Industrial Panel Mount Indicators / Switch Indicators Squr Ind, Wht Diff Grn LED w/5V resist
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB01KW01-5F05-JB | LB01KW01-5F05-JB-ND | 2300-LB01KW01-5F05-JB | LB01KW01-5F05-JB | LB01KW01-5F05-JB |
| Product Name | Indicator | Panel Indicators, Pilot Lights | Indicators | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Green | Green | |||
| Voltage type DC | DC | DC | |||
| Rated Voltage | 5 volts | 5 volts |