High Inrush 10 & 16 Amp Rockers
SWITCH ROCKER SPST 10A 125V
NKK Switches | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | JWM11RB2B | JWM11RB2B |
Product Name | Rocker Switches | Switches - Rocker Switches |
Rocker Actuator | Rocker | Concave (Curved) |
Pole & Throw Specifications | Single Pole, Single Throw; Single Pole, Double Throw | Single Pole, Single Throw; SPST |
Terminal Type | Solder Terminals | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) |
Operating Temperature | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |
Mechanical Life | 25000 |