High Inrush 10 & 16 Amp Rockers
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 10A 125V
HIGH INRUSH 10 AMP ROCKER
NKK Switches | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | JWM11RA2A/UCV | JWM11RA2A/UCV-ND | JWM11RA2A/UCV | 10X0420 |
Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | High Inrush 10 Amp Rocker Nkk Switches |
Rocker Actuator | Rocker | Concave (Curved) | Rocker | |
Pole & Throw Specifications | Single Pole, Single Throw; Single Pole, Double Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
Terminal Type | Solder Terminals | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) | |
Operating Temperature | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) | |
Mechanical Life | 25000 | 25000 |