NKK Switches High Inrush 10 & 16 AMP Rocker JWL11RAA/U

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JWL11RAA/U is a high inrush 16A rocker switch rated for 16A at 125/250V AC and 5A at 72V DC, with a TV-8 rating for resistive and motor loads. It features a panel seal meeting IP67 per IEC 60529, an operating temperature range of -25°C to +85°C, and is constructed with a Polyphenylene ether rocker and Polyamide housing, both complying with UL94V-0. The switch has a silver alloy contact with silver plating, molded-in solder lug terminals, and an ON-OFF actuator marking. It includes an interior seal for dust resistance and is certified by UL, CSA, and VDE. The /U suffix indicates the UL mark is applied to the switch body.

Datasheet Summary
Powered by GS/AI

The JWL11RAA/U is a high inrush 16A rocker switch rated for 16A at 125/250V AC and 5A at 72V DC, with a TV-8 rating for resistive and motor loads. It features a panel seal meeting IP67 per IEC 60529, an operating temperature range of -25°C to +85°C, and is constructed with a Polyphenylene ether rocker and Polyamide housing, both complying with UL94V-0. The switch has a silver alloy contact with silver plating, molded-in solder lug terminals, and an ON-OFF actuator marking. It includes an interior seal for dust resistance and is certified by UL, CSA, and VDE. The /U suffix indicates the UL mark is applied to the switch body.

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWL11RAA/U - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWL11RAA/U
High Inrush 10 & 16 AMP Rocker JWL11RAA/U
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker Switches - 360-3901-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-3901-ND
Rocker Switches 360-3901-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 2300-JWL11RAA/U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-JWL11RAA/U
Rocker Switches 2300-JWL11RAA/U
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - JWL11RAA/U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWL11RAA/U
Rocker & Toggle Switches JWL11RAA/U
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Shenzhen, China
Switches - Rocker Switches
JWL11RAA/U
Switches - Rocker Switches JWL11RAA/U
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWL11RAA/U 360-3901-ND 2300-JWL11RAA/U JWL11RAA/U JWL11RAA/U
Product Name High Inrush 10 & 16 AMP Rocker Rocker Switches Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Panel Mount, Snap-In Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Rocker - A22KB-CE - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers