NKK Switches High Inrush 10 & 16 AMP Rocker JWL11BCA-H

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JWL11BCA-H is a 16A @ 125/250V AC single pole double throw rocker switch with a barrier, black housing, and horizontal ON-OFF inscription. It features an IP67 panel seal, operates from -25°C to +85°C, and has a 26° throw angle. The switch includes epoxy-sealed molded terminals, dust-resistant interior sealing, and meets UL94V-0 flammability standards. It supports solder lug or quick connect terminals and is rated for TV-8 applications with a minimum inrush current of 163A peak. Electrical and mechanical life is 25,000 operations minimum.

Datasheet Summary
Powered by GS/AI

JWL11BCA-H is a 16A @ 125/250V AC single pole double throw rocker switch with a barrier, black housing, and horizontal ON-OFF inscription. It features an IP67 panel seal, operates from -25°C to +85°C, and has a 26° throw angle. The switch includes epoxy-sealed molded terminals, dust-resistant interior sealing, and meets UL94V-0 flammability standards. It supports solder lug or quick connect terminals and is rated for TV-8 applications with a minimum inrush current of 163A peak. Electrical and mechanical life is 25,000 operations minimum.

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWL11BCA-H - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWL11BCA-H
High Inrush 10 & 16 AMP Rocker JWL11BCA-H
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker & Toggle Switches - JWL11BCA-H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWL11BCA-H
Rocker & Toggle Switches JWL11BCA-H
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Rocker Switches - 2300-JWL11BCA-H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-JWL11BCA-H
Rocker Switches 2300-JWL11BCA-H
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
JWL11BCA-H
Switches - Rocker Switches JWL11BCA-H
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWL11BCA-H JWL11BCA-H 2300-JWL11BCA-H JWL11BCA-H
Product Name High Inrush 10 & 16 AMP Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Panel Mount, Snap-In Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details