The JB15HAP-4HH is a low-profile, process-sealed tactile switch from the JB series, featuring a high operating force of 2.65N and a flat black actuator with a molded-in terminal design. It uses a dome contact for crisp tactile feedback and supports 1,000,000 electrical and mechanical operations. The switch has a PCB terminal spacing of 2.54mm, a total travel of 0.300mm, and is rated for 125mA at 24V DC under resistive load. Its case and base are made of glass fiber reinforced polyamide and PBT, both UL94V-0 rated, with a nitrile butadiene rubber seal. Operating temperature ranges from -25°C to +70°C, and it withstands vibration up to 55Hz and shock up to 50G. Slanted terminals ensure secure mounting during wave soldering.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches OFF(ON) HI OPER EXTD ACT GRY BUTTON/FRAME
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP-4HH | JB15HAP-4HH | 2300-JB15HAP-4HH | JB15HAP-4HH | JB15HAP-4HH |
| Product Name | Low Profile Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |