The NKK JB Series tactile switch (part number 10X0019) is designed for low-voltage, low-current applications, with a maximum electrical capacity of 50mA at 24V DC. It features a standard operating force of 1.76N and a total travel distance of 0.010 inches (0.25mm). The switch is rated for a mechanical life of at least 5,000,000 operations and an electrical life of 5,000,000 operations, ensuring durability and reliability. The switch is constructed with a glass fiber reinforced PBT actuator and a nitrile butadiene rubber seal, which protects against contamination and allows for automated soldering and cleaning. It is suitable for through-hole mounting and has slanted terminals that provide secure mounting during wave soldering. The operating temperature range is from -25°C to +70°C, and it can withstand high humidity levels and vibration. This switch is compliant with UL94V-0 flammability standards and is designed for use in logic-level circuits, making it a suitable choice for various electronic applications.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
LOW PROFILE PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
JB Series Low Profile Process Sealed Tactile Switch, 50 mA Current, 24 VDC (Max.) Voltage Rating
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:176gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Tactile Switches SPST OFF-(ON) BL BTN
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15FP | JB15FP | 360-2634-ND | 2300-JB15FP | JB15FP | 70192906 | 10X0019 | JB15FP |
| Product Name | Low Profile Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switch; 50 mA; 24 VDC (Max.); SPST; Beryllium Copper (Movable) | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches | Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | Off-(On) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |||
| Terminal Type | Through Hole | Straight PC Pins | Solder Terminals | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1835 kg) |