HP03-Series Ultra-Miniature Surface Mount Tactile Switches
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches 6.2 mm TACTILE/SMD
SWITCH TACTILE SPST-NO 3VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | HP0315AFKP2 | HP0315AFKP2 | HP0315AFKP2-ND | 2300-HP0315AFKP2 | HP0315AFKP2 | 09X9925 | HP0315AFKP2 |
| Product Name | 6mm Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Switches | 6Mm Smt Tactile Nkk Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Surface Mount | Solder Terminals; Surface Mount Technology | Surface Mount Technology | Gull Wing Lead | |||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) |