The HP0215AFKP4 is a 6mm square, single-pole single-throw tactile switch with a flat black actuator and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features straight PCB terminals and stick-tube packaging. The case and base are made of glass fiber reinforced polyamide (UL94V-0), with a stainless steel case and movable contacts. Contact resistance is 100 milliohms maximum, insulation resistance is 100 megohms minimum at 100V DC, and dielectric strength is 250V AC for one minute. The switch has a nominal operating force of 1.60N, total travel of 0.2mm, and mechanical and electrical life of 500,000 operations minimum. Operating temperature ranges from -20°C to +70°C, and it withstands vibration and shock per specified standards. Soldering is recommended via wave or manual process per Profile A in the supplement.
HP02-Series Ultra-Miniature Tactile Switches
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches SPST OFF (ON)
SWITCH TACTILE SPST-NO 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | HP0215AFKP4 | 2300-HP0215AFKP4 | HP0215AFKP4-ND | HP0215AFKP4 | 09X9923 | HP0215AFKP4 | HP0215AFKP4 |
| Product Name | 6mm Tactile | Tactile Switches | Tactile Switches | Pushbutton Switches | 6Mm Tactile Nkk Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) |