NKK Switches Indicator HB01KW01-5C-JB

Description
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Request a Quote
Description
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HB01KW01-5C-JB is a square-shaped illuminated indicator complementing HB pushbuttons, featuring a clear lens with white diffuser for bright LED illumination. It uses a T-1 bi-pin LED with a maximum forward current of 30 mA, typical forward current of 20 mA, and a forward voltage of 3.3 V. The indicator has silver solder lug terminals, a black housing, and operates within an ambient temperature range of -25°C to +50°C. Physical dimensions are 7.4 mm square for the face, with a body diameter of 8.0 mm and a recommended panel thickness of 0.5 mm to 5.0 mm.

Datasheet Summary
Powered by GS/AI

The HB01KW01-5C-JB is a square-shaped illuminated indicator complementing HB pushbuttons, featuring a clear lens with white diffuser for bright LED illumination. It uses a T-1 bi-pin LED with a maximum forward current of 30 mA, typical forward current of 20 mA, and a forward voltage of 3.3 V. The indicator has silver solder lug terminals, a black housing, and operates within an ambient temperature range of -25°C to +50°C. Physical dimensions are 7.4 mm square for the face, with a body diameter of 8.0 mm and a recommended panel thickness of 0.5 mm to 5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Indicator - HB01KW01-5C-JB - NKK Switches
Scottsdale, AZ, United States
HB-Series Subminiature Illuminated Pushbutton Switches Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available. Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status. Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life. Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.

HB-Series Subminiature Illuminated Pushbutton Switches

  • Full face and spot illumination available. Front panel relamping. Choice of super bright LEDs in white, green, and blue, in addition to bright red, amber, and green LEDs. Non-illuminated models available.
  • Compact front-panel design with .354" square or round bezel. Rear panel threaded mounting. Behind-panel depth of less than one inch. 8mm (.315") body diameter fits common size panel cutout. Latch-down feature gives indication of circuit status.
  • Audible and tactile feedback with smooth and responsive operation. Dual sliding contacts with self-cleaning action provide contact stability, high reliability, and increased operating life.
  • Solder-lug terminals have spacing of .100" for choice of mounting. Longer normally closed terminal facilitates wiring and soldering. Molded-in terminals lock out flux, dust, and other contaminants.
Supplier's Site Datasheet
INDICATOR

INDICATOR

Supplier's Site Datasheet
LED Indication - HB01KW01-5C-JB - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
HB01KW01-5C-JB
LED Indication HB01KW01-5C-JB
INDICATOR

INDICATOR

Buy Now
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
HB01KW01-5C-JB
Industrial Panel Mount Indicators / Switch Indicators HB01KW01-5C-JB
Industrial Panel Mount Indicators / Switch Indicators SQ INDICATOR RED LED CLR LENS/WHT DIFUSER

Industrial Panel Mount Indicators / Switch Indicators SQ INDICATOR RED LED CLR LENS/WHT DIFUSER

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number HB01KW01-5C-JB 2300-HB01KW01-5C-JB HB01KW01-5C-JB HB01KW01-5C-JB
Product Name Indicator Indicators LED Indication Industrial Panel Mount Indicators / Switch Indicators
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB02KW01-6B-JB - NKK Switches
Specs
LED Color White
Rated Voltage 3.6 volts
Rated Current 0.0300 amps
View Details
4 suppliers
LED Indication - UB204KW035D-1JD - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
2 suppliers